Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.06
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Keypad Array | 2 x 6 |
Keypad Output | Matrix |
Housing Material | Metal |
Contact Current Max | 20mA |
Contact Voltage DC Nom | 24V |
No. of Keys | 12 |
Panel Cutout Width | 39.75mm |
Panel Cutout Height | 105.5mm |
SVHC | No SVHC (07-Jul-2017) |
Colour | Silver |
Contact Resistance | 200ohm |
Legend | Numeric |
No. of Mechanical Operations | 2000000 |
Operating Force | 1.47N |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Travel | 2mm |
KEYPAD, METAL NUMERIC, IP67, 2X6 | Farnell |
Where can I find additional details, specifications and documents for a MCAK206NSSBWPMMGKT?
Additional datasheets, footprints and schematics for MCAK206NSSBWPMMGKT are listed on our Part Details page. You can also find images and similar parts to MCAK206NSSBWPMMGKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCAK206NSSBWPMMGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCAK206NSSBWPMMGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCAK206NSSBWPMMGKT fall under?
The MCAK206NSSBWPMMGKT is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCAK206NSSBWPMMGKT when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCAK206NSSBWPMMGKT you can contact the distributor directly for product support, shipping queries etc.
Is the MCAK206NSSBWPMMGKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCAK206NSSBWPMMGKT have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCAK206NSSBWPMMGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCAK206NSSBWPMMGKT often in real-time on the comparison pages.
What if I can't find stock of MCAK206NSSBWPMMGKT?
You can fill out our help required form which you can use to request a quote for MCAK206NSSBWPMMGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.