Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Keypad Array | 1 x 4 |
Keypad Output | Matrix |
Housing Material | Metal |
Contact Current Max | 20mA |
Contact Voltage DC Nom | 24V |
No. of Keys | 4 |
Panel Cutout Width | 23mm |
Panel Cutout Height | 72mm |
SVHC | No SVHC (07-Jul-2017) |
Case Material | Metal |
Colour | Silver |
Contact Current DC | 20mA |
Contact Current DC Max | 20mA |
Contact Current Rating | 20mA |
Contact Resistance | 200ohm |
Contact Voltage DC Max | 24V |
External Depth | 72mm |
External Length / Height | 7.6mm |
External Width | 23mm |
Fixing Centres LxW | 18mm x 33.5mm |
Height | 72mm |
Height Max | 15.1mm |
IP / NEMA Rating | IP67 |
Material | Metal |
No. of Electrical Operations | 2000000 |
No. of Mechanical Operations | 2000000 |
Operating Force | 1.18N |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Storage Temperature Max | 65°C |
Storage Temperature Min | -40°C |
Switch Type | - |
Travel | 2mm |
Waterproofing | Water Proof |
Switch, Keypad, 1X4, 20Ma, 24V, Metal | Newark Electronics |
KEYPAD, METAL, IP67, 1X4 | element14 |
Where can I find additional details, specifications and documents for a MCAK104BSSSWPMM?
Additional datasheets, footprints and schematics for MCAK104BSSSWPMM are listed on our Part Details page. You can also find images and similar parts to MCAK104BSSSWPMM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCAK104BSSSWPMM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCAK104BSSSWPMM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCAK104BSSSWPMM fall under?
The MCAK104BSSSWPMM is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCAK104BSSSWPMM when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCAK104BSSSWPMM you can contact the distributor directly for product support, shipping queries etc.
Is the MCAK104BSSSWPMM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCAK104BSSSWPMM have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCAK104BSSSWPMM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCAK104BSSSWPMM often in real-time on the comparison pages.
What if I can't find stock of MCAK104BSSSWPMM?
You can fill out our help required form which you can use to request a quote for MCAK104BSSSWPMM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.