Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Keypad Array | 1 x 1 |
Keypad Output | Matrix |
Housing Material | Metal |
Contact Current Max | 20mA |
Contact Voltage DC Nom | 24V |
No. of Keys | 1 |
Panel Cutout Width | 23mm |
Panel Cutout Height | 23mm |
SVHC | No SVHC (07-Jul-2017) |
Case Material | Metal |
Colour | Silver |
Contact Current DC | 20mA |
Contact Current DC Max | 20mA |
Contact Current Rating | 20mA |
Contact Resistance | 200ohm |
Contact Voltage DC Max | 24V |
External Depth | 23mm |
External Length / Height | 7.6mm |
External Width | 23mm |
Fixing Centres | 25mm |
Height | 23mm |
Height Max | 15.1mm |
IP / NEMA Rating | IP67 |
Material | Metal |
No. of Electrical Operations | 2000000 |
No. of Mechanical Operations | 2000000 |
Operating Force | 1.18N |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Storage Temperature Max | 65°C |
Storage Temperature Min | -40°C |
Switch Type | - |
Travel | 2mm |
Waterproofing | Water Proof |
KEYPAD, METAL, IP67, 1X1 | element14 |
Switch, Keypad, 1X1, 20Ma, 24V, Metal | Newark Electronics |
Where can I find additional details, specifications and documents for a MCAK101BSSSWPMM?
Additional datasheets, footprints and schematics for MCAK101BSSSWPMM are listed on our Part Details page. You can also find images and similar parts to MCAK101BSSSWPMM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCAK101BSSSWPMM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCAK101BSSSWPMM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCAK101BSSSWPMM fall under?
The MCAK101BSSSWPMM is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCAK101BSSSWPMM when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCAK101BSSSWPMM you can contact the distributor directly for product support, shipping queries etc.
Is the MCAK101BSSSWPMM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCAK101BSSSWPMM have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCAK101BSSSWPMM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCAK101BSSSWPMM often in real-time on the comparison pages.
What if I can't find stock of MCAK101BSSSWPMM?
You can fill out our help required form which you can use to request a quote for MCAK101BSSSWPMM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.