Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fan Frame Size | 60mm |
---|---|
For Use With | Fans |
Fixing Centres | 50mm |
Filter Material | Aluminium |
Guard Material | Aluminium |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | EMC Screen |
Colour | Silver |
Depth | 3.5mm |
External Depth | 3.5mm |
External Height | 60mm |
External Length / Height | 60mm |
External Width | 60mm |
Fan Size | 60mm |
Fixing Hole Diameter | 4.32mm |
Material | Aluminium |
Where can I find additional details, specifications and documents for a MCAFM-60B?
Additional datasheets, footprints and schematics for MCAFM-60B are listed on our Part Details page. You can also find images and similar parts to MCAFM-60B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCAFM-60B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCAFM-60B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCAFM-60B fall under?
The MCAFM-60B is listed under Cooling & Thermal Management > Fans & Blowers > Fan Filter Assemblies.
Can I view similar or alternative parts?
You can view similar parts to MCAFM-60B when available in the Fan Filter Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCAFM-60B you can contact the distributor directly for product support, shipping queries etc.
Is the MCAFM-60B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCAFM-60B have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCAFM-60B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCAFM-60B often in real-time on the comparison pages.
What if I can't find stock of MCAFM-60B?
You can fill out our help required form which you can use to request a quote for MCAFM-60B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.