Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Speaker |
---|---|
Power Rating RMS | 2W |
Impedance | 8ohm |
Sensitivity (dB) | - |
Resonant Frequency | 300Hz |
Frequency Response Min | 100Hz |
Frequency Response Max | 20kHz |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Type | Miniature |
---|---|
External Width - Metric | 30mm |
Impedance | 8ohm |
Power Rating Nom | 2W |
Sound Level SPL | 86dB |
External Width - Imperial | 1.181" |
Frequency Response Min | 100Hz |
Frequency Response Max | 20kHz |
RoHS Compliant | Yes |
Transducer, Speaker, 300Hz | Newark Electronics |
Where can I find additional details, specifications and documents for a MCABS-235-RC?
Additional datasheets, footprints and schematics for MCABS-235-RC are listed on our Part Details page. You can also find images and similar parts to MCABS-235-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCABS-235-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCABS-235-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCABS-235-RC fall under?
The MCABS-235-RC is listed under Audio Visual > Speaker Drivers & Accessories > Miscellaneous Speaker Drive Units.
Can I view similar or alternative parts?
You can view similar parts to MCABS-235-RC when available in the Miscellaneous Speaker Drive Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCABS-235-RC you can contact the distributor directly for product support, shipping queries etc.
Is the MCABS-235-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCABS-235-RC have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCABS-235-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCABS-235-RC often in real-time on the comparison pages.
What if I can't find stock of MCABS-235-RC?
You can fill out our help required form which you can use to request a quote for MCABS-235-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.