Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$192.20
For Use With | Honeywell Basic Micro Switches |
---|---|
IP / NEMA Rating | - |
Operating Force Max | 88ozf |
Operating Position | 2.734 in |
Over Travel | 19.84mm |
Over Travel Min | 19.837mm |
Switch Actuators SWITCH SNAP | Sager |
BA Large Basic Switch AUX. Actuator Long Overtravel Plunger | Honeywell MCA7711 | RS Americas |
Actuator, 5.5Lbf, Snap Action Switch | Newark Electronics |
Switch Actuator | element14 |
Actuator, Limit Switch | Carlton-Bates |
Where can I find additional details, specifications and documents for a MCA7711?
Additional datasheets, footprints and schematics for MCA7711 are listed on our Part Details page. You can also find images and similar parts to MCA7711 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCA7711 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCA7711 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCA7711 fall under?
The MCA7711 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCA7711 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCA7711 you can contact the distributor directly for product support, shipping queries etc.
Is the MCA7711 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCA7711 have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for MCA7711.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCA7711 often in real-time on the comparison pages.
What if I can't find stock of MCA7711?
You can fill out our help required form which you can use to request a quote for MCA7711 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.