Status: | Unknown |
---|---|
Series: | HCS12X Family S12XE Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$20.97
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$25.07
|
128
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$21.50
|
300
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$25.34
|
243
in stock
|
Buy Now |
![]() |
element14
from US$27.15
|
128
in stock
|
Buy Now |
![]() |
EBV Elektronik
-
|
300
in stock
|
Buy Now |
![]() |
Future Electronics
from US$20.97
|
-
|
Buy Now |
![]() |
Avnet America
from US$21.03
|
-
|
Buy Now |
![]() |
Avnet Silica
-
|
-
|
Buy Now |
Buy Now |
Product Range | HCS12X Family S12XE Series Microcontrollers |
---|---|
Architecture | HCS12X |
No. of Bits | 16bit |
CPU Speed | 50MHz |
Program Memory Size | 1MB, 1MB |
RAM Memory Size | 64KB |
No. of Pins | 112Pins |
MCU Case Style | LQFP |
No. of I/O's | 91I/O's |
Embedded Interface Type | CAN I2C SCI SPI |
Supply Voltage Min | 3.13V |
Supply Voltage Max | 5.5V |
MCU Family | HCS12X |
MCU Series | S12XE |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Automotive Qualification Standard | AEC-Q100 |
Controller Family/Series | HCS12/S12X |
EEPROM Memory Size | 4KB |
MCU Applications | Automotive |
MCU Core Size | 16bit |
MPU Core Size | 16bit |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Peripherals | ADC PWM Timer |
Microcontroller Mcu, 16 Bit, Hcs12X, 50Mhz, Lqfp-112 | Newark Electronics |
MCU, 16BIT, HCS12X, 50MHZ, LQFP-112 | element14 |
MCU 16-bit HCS12X CISC 1024KB Flash 1.8V/2.8V/5V 112-Pin LQFP Brick | EBV Elektronik |
BLAU - Auto Micro Processors | Future Electronics |
Where can I find additional details, specifications and documents for a MC9S12XEP100MAL?
Additional datasheets, footprints and schematics for MC9S12XEP100MAL are listed on our Part Details page. You can also find images and similar parts to MC9S12XEP100MAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC9S12XEP100MAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC9S12XEP100MAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC9S12XEP100MAL fall under?
The MC9S12XEP100MAL is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MC9S12XEP100MAL when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC9S12XEP100MAL you can contact the distributor directly for product support, shipping queries etc.
Is the MC9S12XEP100MAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC9S12XEP100MAL have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for MC9S12XEP100MAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC9S12XEP100MAL often in real-time on the comparison pages.
What if I can't find stock of MC9S12XEP100MAL?
You can fill out our help required form which you can use to request a quote for MC9S12XEP100MAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.