| Status: | Unknown |
|---|---|
| Series: | S08 Family S08SH Series Microcontrollers |
| RoHS: | Unknown |
Prices starting from US$2.15
| Product Range | S08 Family S08SH Series Microcontrollers |
|---|---|
| CPU Speed | 40MHz |
| Program Memory Size | 8KB, 8KB |
| RAM Memory Size | 512Byte |
| No. of Pins | 20Pins |
| MCU Case Style | TSSOP |
| No. of I/O's | 17I/O's |
| Embedded Interface Type | I2C SCI SPI |
| Supply Voltage Min | 2.7V |
| Supply Voltage Max | 5.5V |
| MCU Family | S08 |
| MCU Series | S08SH |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Controller Family/Series | S08SH |
| Flash Memory Size | 8KB |
| MPU Core Size | 8bit |
| No. of ADC Inputs | 12 |
| No. of PWM Channels | 4 |
| No. of Timers | 3 |
| Number of bits in ADC | 10 |
| Operating Temperature Max | 85°C |
| Operating Temperature Min | -40°C |
| Operating Temperature Range | -40°C to +85°C |
| Oscillator Type | External Internal |
| Peripherals | ADC Comparator RTC Timer |
| Supply Voltage Range | 2.7V to 5.5V |
| Termination Type | Surface Mount Device |
| MCU, 8BIT, S08, 40MHZ, TSSOP-20 | Farnell |
| IC: microcontroller | TME |
| 8 Bit MCU, General Purpose SH Series Series, S08 Family S08SH Series Microcontrollers, HCS08 | EBV Elektronik |
Where can I find additional details, specifications and documents for a MC9S08SH8CTJ?
Additional datasheets, footprints and schematics for MC9S08SH8CTJ are listed on our Part Details page. You can also find images and similar parts to MC9S08SH8CTJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC9S08SH8CTJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC9S08SH8CTJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC9S08SH8CTJ fall under?
The MC9S08SH8CTJ is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MC9S08SH8CTJ when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC9S08SH8CTJ you can contact the distributor directly for product support, shipping queries etc.
Is the MC9S08SH8CTJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC9S08SH8CTJ have stock available?
Authorised distributors including Farnell, Flip Electronics, TME, EBV Elektronik and Avnet Silica have stock available or on a lead time for MC9S08SH8CTJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC9S08SH8CTJ often in real-time on the comparison pages.
What if I can't find stock of MC9S08SH8CTJ?
You can fill out our help required form which you can use to request a quote for MC9S08SH8CTJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.