Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
MPU Core Size | 32bit |
Program Memory Size | - |
No. of Pins | 256Pins |
MPU Case Style | BGA |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.3V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
CPU Speed | 200MHz |
Embedded Interface Type | I2C USB |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 9328 |
Clock Frequency | 200MHz |
No. of Bits | 32bit |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 1.7V to 1.9V |
Termination Type | Surface Mount Device |
MPU, ARM9 I.MX21, 200MHZ, 256PBGA | element14 |
Where can I find additional details, specifications and documents for a MC9328MXLVM20?
Additional datasheets, footprints and schematics for MC9328MXLVM20 are listed on our Part Details page. You can also find images and similar parts to MC9328MXLVM20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC9328MXLVM20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC9328MXLVM20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC9328MXLVM20 fall under?
The MC9328MXLVM20 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to MC9328MXLVM20 when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC9328MXLVM20 you can contact the distributor directly for product support, shipping queries etc.
Is the MC9328MXLVM20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC9328MXLVM20 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC9328MXLVM20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC9328MXLVM20 often in real-time on the comparison pages.
What if I can't find stock of MC9328MXLVM20?
You can fill out our help required form which you can use to request a quote for MC9328MXLVM20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.