Status: | Unknown |
---|---|
Series: | HC08 Family HC08AP Series Microcontrollers |
RoHS: | Unknown |
Product Range | HC08 Family HC08AP Series Microcontrollers |
---|---|
CPU Speed | 8MHz |
Program Memory Size | 16KB |
RAM Memory Size | 1KB |
No. of Pins | 48Pins |
MCU Case Style | LQFP |
No. of I/O's | 32I/O's |
Embedded Interface Type | I2C SCI SPI |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
MCU Family | HC08 |
MCU Series | HC08AP |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | HC08 |
Ic, 8Bit Mcu, Hc08, 8Mhz, Lqfp-48 | Newark Electronics |
MCU 8-bit HC08 CISC 16KB Flash 5V 48-Pin LQFP Tray | Avnet America |
MCU, 8BIT, HC08AP, 8MHZ, LQFP-48 | element14 |
Where can I find additional details, specifications and documents for a MC908AP16ACFAE?
Additional datasheets, footprints and schematics for MC908AP16ACFAE are listed on our Part Details page. You can also find images and similar parts to MC908AP16ACFAE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC908AP16ACFAE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC908AP16ACFAE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC908AP16ACFAE fall under?
The MC908AP16ACFAE is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MC908AP16ACFAE when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC908AP16ACFAE you can contact the distributor directly for product support, shipping queries etc.
Is the MC908AP16ACFAE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC908AP16ACFAE have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for MC908AP16ACFAE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC908AP16ACFAE often in real-time on the comparison pages.
What if I can't find stock of MC908AP16ACFAE?
You can fill out our help required form which you can use to request a quote for MC908AP16ACFAE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.