Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | On-(Off) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | Through Hole |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Operation | On-(On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Switch Terminals | PC Pin |
SVHC | No SVHC |
RoHS Compliant | Yes |
Pushbutton Switch, Spdt, 20Vac/Dc | Newark Electronics |
Where can I find additional details, specifications and documents for a MC8AS8P1A1M2RES?
Additional datasheets, footprints and schematics for MC8AS8P1A1M2RES are listed on our Part Details page. You can also find images and similar parts to MC8AS8P1A1M2RES on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC8AS8P1A1M2RES on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC8AS8P1A1M2RES price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC8AS8P1A1M2RES fall under?
The MC8AS8P1A1M2RES is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC8AS8P1A1M2RES when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC8AS8P1A1M2RES you can contact the distributor directly for product support, shipping queries etc.
Is the MC8AS8P1A1M2RES RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC8AS8P1A1M2RES have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC8AS8P1A1M2RES.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC8AS8P1A1M2RES often in real-time on the comparison pages.
What if I can't find stock of MC8AS8P1A1M2RES?
You can fill out our help required form which you can use to request a quote for MC8AS8P1A1M2RES from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.