Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$95.91
|
51
in stock
|
Buy Now | |
RS Americas
from US$87.71
|
731
in stock
|
Buy Now | |
Sager
from US$80.21
|
432
in stock
|
Buy Now | |
Electro Enterprises
from US$57.32
|
337
in stock
|
Buy Now | |
Newark Electronics
from US$88.98
|
51
in stock
|
Buy Now | |
element14
from US$90.83
|
51
in stock
|
Buy Now | |
Carlton-Bates
from US$84.12
|
48
in stock
|
Buy Now | |
Relay Specialties
from US$20.85
|
7
in stock
|
Buy Now |
For Use With | Honeywell Basic Micro Switches |
---|---|
IP / NEMA Rating | - |
Features | High Overtravel Plunger |
Operating Force Max | 88ozf |
Operating Position | 2.719 in |
Over Travel | 0.812" |
BZ Large Basic Switch AUX. Actuator Long Overtravel Plunger | Honeywell MC7711 | RS Americas |
Switch Actuators AN3167-1 | Sager |
Actuator, 5.5Lbf, Snap Action Switch | Newark Electronics |
ACTUATOR, 5.5LBF, SNAP ACTION SWITCH | element14 |
Actuator, Limit Switch | Carlton-Bates |
Switch Access Snap Action Swit | Relay Specialties |
Where can I find additional details, specifications and documents for a MC7711..?
Additional datasheets, footprints and schematics for MC7711.. are listed on our Part Details page. You can also find images and similar parts to MC7711.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC7711.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC7711.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC7711.. fall under?
The MC7711.. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC7711.. when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC7711.. you can contact the distributor directly for product support, shipping queries etc.
Is the MC7711.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC7711.. have stock available?
Authorised distributors including RS Americas, Sager, Electro Enterprises, Newark Electronics and element14 have stock available or on a lead time for MC7711...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC7711.. often in real-time on the comparison pages.
What if I can't find stock of MC7711..?
You can fill out our help required form which you can use to request a quote for MC7711.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.