Status: | Unknown |
---|---|
Series: | MC74VHC1G09 |
RoHS: | Compliant |
Prices starting from US$0.0221
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0388
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0369
|
55
in stock
|
Buy Now | |
Newark Electronics
from US$0.0350
|
-
|
Buy Now | |
Future Electronics
from US$0.0344
|
-
|
Buy Now | |
Avnet America
from US$0.0221
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.0231
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Speed: tPD = 4.3ns (Typ) at VCC = 5V |
Low Internal Power Dissipation: ICC = 1µA (Max) at TA = 25°C |
Power Down Protection Provided on Inputs |
Pin and Function Compatible with Other Standard Logic Families |
Chip Complexity: FETs = <100 |
Pb-Free Packages are Available |
Compliance | Pb-free Halide free |
---|
MC74VHC1G09DFT2G, LOG CMOS GATE AND SNGL | RS |
Logic Function:And Gate | Newark Electronics |
MC74VHC Series 3.75 V SMT Single 2-Input AND Gate with Open Drain Output SC-88A | Future Electronics |
AND Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R | Avnet America |
MC74VHC1G09DFT2G, 2-Input AND Logic Gate, 2 - 5.5 V, 5-Pin SC-88A | ON Semiconductor MC74VHC1G09DFT2G | RS Americas |
Where can I find additional details, specifications and documents for a MC74VHC1G09DFT2G?
Additional datasheets, footprints and schematics for MC74VHC1G09DFT2G are listed on our Part Details page. You can also find images and similar parts to MC74VHC1G09DFT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74VHC1G09DFT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74VHC1G09DFT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74VHC1G09DFT2G fall under?
The MC74VHC1G09DFT2G is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC74VHC1G09DFT2G when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74VHC1G09DFT2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74VHC1G09DFT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74VHC1G09DFT2G have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MC74VHC1G09DFT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74VHC1G09DFT2G often in real-time on the comparison pages.
What if I can't find stock of MC74VHC1G09DFT2G?
You can fill out our help required form which you can use to request a quote for MC74VHC1G09DFT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.