Status: | Active |
---|---|
Series: | MC74VHC14 |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
2,204
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
2,204
in stock
|
Buy Now | |
element14
from US$0.27
|
2,204
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
16
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,705
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Speed: tPD = 5.5ns (Typ) at VCC = 5V |
Low Power Dissipation: ICC = 2µA (Max) at TA = 25 C |
High Noise Immunity: VNIH = VNIL = 28% VCC |
Power Down Protection Provided on Inputs |
Balanced Propagation Delays |
Designed for 2V to 5.5V Operating Range |
Low Noise: VOLP = 0.8V (Max) |
Pin and Function Compatible with Other Standard Logic Families |
Latchup Performance Exceeds 300mA |
ESD Performance: HBM > 2000 V; Machine Model > 200 V |
Chip Complexity: 60 FETs or 15 Equivalent Gates |
Pb-Free Packages are Available |
Description | MC74VHC14 |
---|---|
Compliance | Pb-free Halide free |
Type | Inverter |
Channels | 6 |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
tpd Max (ns) | null |
IO Max (mA) | 8 |
Package Type | SOIC-14 |
Inverter Schmitt Trigger, Hex, Soic-14 | Newark Electronics |
INVERTER SCHMITT TRIGGER, HEX, SOIC-14 | element14 |
IC: digital | Transfer Multisort Elektronik |
Inverter Schmitt Trigger 6-Element CMOS 14-Pin SOIC Rail | EBV Elektronik |
MC74VHC14 Series 5.5 V Single Inverter Surface Mount Shifter - SOIC-14 | Future Electronics |
MC74VHC14DG, Hex Schmitt Trigger Inverter, 2 - 5.5 V, 14-Pin SOIC | ON Semiconductor MC74VHC14DG | RS Americas |
Where can I find additional details, specifications and documents for a MC74VHC14DG?
Additional datasheets, footprints and schematics for MC74VHC14DG are listed on our Part Details page. You can also find images and similar parts to MC74VHC14DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74VHC14DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74VHC14DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74VHC14DG fall under?
The MC74VHC14DG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC74VHC14DG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74VHC14DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74VHC14DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74VHC14DG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and EBV Elektronik have stock available or on a lead time for MC74VHC14DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74VHC14DG often in real-time on the comparison pages.
What if I can't find stock of MC74VHC14DG?
You can fill out our help required form which you can use to request a quote for MC74VHC14DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.