Status: | Active |
---|---|
Series: | MC74LCX138 |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
335
in stock
|
Buy Now | |
Avnet Asia
from US$0.61
|
2,880
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
335
in stock
|
Buy Now | |
element14
from US$0.31
|
335
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Designed for 2.3 V to 3.6 V VCC Operation |
5V Tolerant Inputs - Interface Capability With 5V TTL Logic |
LVTTL Compatible |
LVCMOS Compatible |
24mA Balanced Output Sink and Source Capability |
Near Zero Static Supply Current (10mA) Substantially Reduces System Power Requirements |
Latchup Performance Exceeds 500mA |
ESD Performance: Human Body Model >2000V; Machine Model >200V |
Pb-Free Packages are Available* |
Description | MC74LCX138 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
VCC Min (V) | 2 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 6 |
IO Max (mA) | null |
Package Type | TSSOP-16 |
Decoder/Demultiplexer Single 3-to-8 16-Pin TSSOP Rail | Avnet Asia |
3-To-8 Decoder/Demultiplexer, Tssop-16 | Newark Electronics |
3-TO-8 DECODER/DEMULTIPLEXER, TSSOP-16 | element14 |
74LCX Series 2.3 to 3.6 V CMOS 3-to-8 Decoder / Demultiplexer - TSSOP-16 | Future Electronics |
MC74LCX138DTG, LOG CMOS DCODE-DMULTI 1-8 | ON Semiconductor MC74LCX138DTG | RS Americas |
Where can I find additional details, specifications and documents for a MC74LCX138DTG?
Additional datasheets, footprints and schematics for MC74LCX138DTG are listed on our Part Details page. You can also find images and similar parts to MC74LCX138DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74LCX138DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74LCX138DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74LCX138DTG fall under?
The MC74LCX138DTG is listed under Timing, Logic & Memory > Standard Logic > Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to MC74LCX138DTG when available in the Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74LCX138DTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74LCX138DTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74LCX138DTG have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MC74LCX138DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74LCX138DTG often in real-time on the comparison pages.
What if I can't find stock of MC74LCX138DTG?
You can fill out our help required form which you can use to request a quote for MC74LCX138DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.