Status: | Active |
---|---|
Series: | MC74HCU04A |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
1,335
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
15,000
in stock
|
Buy Now | |
element14
from US$0.15
|
1,335
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
694
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
4
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Drive Capability: 10 LSTTL Loads |
Outputs Directly Interface to CMOS, NMOS, and TTL |
Operating Voltage Range: 2 to 6 V; 2.5 to 6 V in Oscillator Configurations |
Low Input Current: 1 mA |
High Noise Immunity Characteristic of CMOS Devices |
In Compliance with the Requirements Defined by JEDEC Standard No. 7A |
Chip Complexity: 12 FETs or 3 Equivalent Gates |
Pb-Free Packages are Available |
Description | MC74HCU04A |
---|---|
Compliance | Pb-free Halide free |
Type | Inverter |
Channels | 6 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | null |
IO Max (mA) | 4 |
Package Type | SOIC-14 |
74HC Series 2 to 6 V CMOS Hex Unbuffered Inverter - SOIC-14 | Future Electronics |
INVERTER, HEX, 1 I/P, NSOIC-14 | element14 |
Inverter, Hex, 1 I/P, Nsoic-14 | Newark Electronics |
Inverter 6-Element CMOS 14-Pin SOIC T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a MC74HCU04ADR2G?
Additional datasheets, footprints and schematics for MC74HCU04ADR2G are listed on our Part Details page. You can also find images and similar parts to MC74HCU04ADR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HCU04ADR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HCU04ADR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HCU04ADR2G fall under?
The MC74HCU04ADR2G is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC74HCU04ADR2G when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HCU04ADR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HCU04ADR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HCU04ADR2G have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for MC74HCU04ADR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HCU04ADR2G often in real-time on the comparison pages.
What if I can't find stock of MC74HCU04ADR2G?
You can fill out our help required form which you can use to request a quote for MC74HCU04ADR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.