Status: | Active |
---|---|
Series: | MC74HCT4051A |
RoHS: | Compliant |
Fast Switching and Propagation Speeds |
Low Crosstalk Between Switches |
Diode Protection on All Inputs/Outputs |
Analog Power Supply Range (VCC VEE) = 2.0 to 12.0 V |
Digital (Control) Power Supply Range (VCC GND) = 2.0 to 6.0 V |
Improved Linearity and Lower ON Resistance Than MetalGate Counterparts |
Description | MC74HCT4051A |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
VCC Min (V) | 2 |
VCC Max (V) | 12 |
tpd Max (ns) | 45 |
IO Max (mA) | 25 |
Package Type | TSSOP-16 |
IC: digital | Transfer Multisort Elektronik |
ANALOGUE MUX/DEMUX, 8: 1, -55 TO 125DEG C | Farnell |
Analogue Mux/Demux, 8:1, -55 To 125Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a MC74HCT4051ADTG?
Additional datasheets, footprints and schematics for MC74HCT4051ADTG are listed on our Part Details page. You can also find images and similar parts to MC74HCT4051ADTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HCT4051ADTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HCT4051ADTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HCT4051ADTG fall under?
The MC74HCT4051ADTG is listed under Timing, Logic & Memory > Standard Logic > Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to MC74HCT4051ADTG when available in the Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HCT4051ADTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HCT4051ADTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HCT4051ADTG have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell and Newark Electronics have stock available or on a lead time for MC74HCT4051ADTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HCT4051ADTG often in real-time on the comparison pages.
What if I can't find stock of MC74HCT4051ADTG?
You can fill out our help required form which you can use to request a quote for MC74HCT4051ADTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.