Status: | Active |
---|---|
Series: | MC74HC86A |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
4,070
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
6,084
in stock
|
Buy Now | |
element14
from US$0.22
|
5,209
in stock
|
Buy Now | |
Farnell
from US$0.21
|
5,209
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
3,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
366
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,490
in stock
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Drive Capability: 10 LSTTL Loads |
Outputs Directly Interface to CMOS, NMOS, and TTL |
Operating Voltage Range: 2 to 6 V |
Low Input Current: 1 mA |
High Noise Immunity Characteristic of CMOS Devices |
In Compliance with the Requirements Defined by JEDEC Standard No. 7A |
Chip Complexity: 56 FETs or 14 Equivalent Gates |
Pb-Free Packages are Available |
Description | MC74HC86A |
---|---|
Compliance | Pb-free Halide free |
Type | XOR |
Channels | 4 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 20 |
IO Max (mA) | 4 |
Package Type | SOIC-14 |
MC74HC86A Series 2 to 6 V Quad 2-Input Exclusive OR Gate - SOIC-14 | Future Electronics |
XOR GATE, QUAD, 2 I/P, NSOIC-14 | element14 |
LOG CMOS GATE EXCLSV OR | RS |
Quad Xor Gate, 2I/P, Soic-14 | Newark Electronics |
IC: digital | Transfer Multisort Elektronik |
XOR Gate 4-Element 2-IN CMOS 14-Pin SOIC Rail | EBV Elektronik |
Where can I find additional details, specifications and documents for a MC74HC86ADG?
Additional datasheets, footprints and schematics for MC74HC86ADG are listed on our Part Details page. You can also find images and similar parts to MC74HC86ADG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC86ADG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC86ADG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC86ADG fall under?
The MC74HC86ADG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC74HC86ADG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC86ADG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC86ADG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC86ADG have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for MC74HC86ADG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC86ADG often in real-time on the comparison pages.
What if I can't find stock of MC74HC86ADG?
You can fill out our help required form which you can use to request a quote for MC74HC86ADG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.