Status: | Active |
---|---|
Series: | MC74HC4316A |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
element14
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Logic-Level Translator for On/Off Control and Enable Inputs |
Fast Switching and Propagation Speeds |
High ON/OFF Output Voltage Ratio |
Diode Protection on All Inputs/Outputs |
Analog Power-Supply Voltage Range (VCC - VEE) = 2.0 to 12.0 Volts |
Digital (Control) Power-Supply Voltage Range (VCC - GND) = 2.0 to 6.0 Volts, Independent of VEE |
Improved Linearity of ON Resistance |
Chip Complexity: 66 FETs or 16.5 Equivalent Gates |
Pb-Free Packages are Available* |
Description | MC74HC4316A |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Number of Switches | 4 |
Configuration | SPST |
Icc Max (µA) | 160 |
ron Max (Ω) | 160 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
Package Type | SOIC-16 |
Analogue Switch, Quad Channel, Spst, 4, 160 Ohm, 2V To 6V, Soic, 16 |Onsemi MC74HC4316ADR2G | Newark Electronics |
74HC Series Quad Analog Switch/Multiplexer/Demultiplexer - SOIC-16 | Future Electronics |
Analog Switch Quad SPST 16-Pin SOIC T/R | Avnet America |
MC74HC4316ADR2G, Multiplexer/Demultiplexer Quad SPST,2 to 12V,2 to 6V,16-Pin SOIC | ON Semiconductor MC74HC4316ADR2G | RS Americas |
ANALOGUE SWITCH, QUAD, SPST, SOIC-16 | element14 |
Where can I find additional details, specifications and documents for a MC74HC4316ADR2G?
Additional datasheets, footprints and schematics for MC74HC4316ADR2G are listed on our Part Details page. You can also find images and similar parts to MC74HC4316ADR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC4316ADR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC4316ADR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC4316ADR2G fall under?
The MC74HC4316ADR2G is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to MC74HC4316ADR2G when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC4316ADR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC4316ADR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC4316ADR2G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for MC74HC4316ADR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC4316ADR2G often in real-time on the comparison pages.
What if I can't find stock of MC74HC4316ADR2G?
You can fill out our help required form which you can use to request a quote for MC74HC4316ADR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.