Status: | Active |
---|---|
Series: | MC74HC4066A |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
1,855
in stock
|
Buy Now | |
element14
from US$0.24
|
1,855
in stock
|
Buy Now | |
Farnell
from US$0.32
|
1,855
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
1,412
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
29
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
17
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Fast Switching and Propagation Speeds |
High ON/OFF Output Voltage Ratio |
Low Crosstalk Between Switches |
Diode Protection on All Inputs/Outputs |
Wide Power-Supply Voltage Range (VCC - GND) = 2.0 to 12.0 Volts |
Analog Input Voltage Range (VCC - GND) = 2.0 to 12.0 Volts |
Improved Linearity and Lower ON Resistance over Input Voltage than the MC14016 or MC14066 |
Low Noise |
Chip Complexity: 44 FETs or 11 Equivalent Gates |
Pb-Free Packages are Available* |
Description | MC74HC4066A |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Number of Switches | 4 |
Configuration | SPST |
Icc Max (µA) | 4 |
ron Max (Ω) | 120 |
VCC Min (V) | 2 |
VCC Max (V) | 12 |
Package Type | SOIC-14 |
Analogue Switch, Spst, 4, 70 Ohm, 2V To 12V, Soic, 14 Rohs Compliant: Yes |Onsemi MC74HC4066ADG | Newark Electronics |
74HC CMOS, SMD, 74HC4066, SOIC14 | element14 |
Analog Switch Quad SPST 14-Pin SOIC Rail | Avnet America |
IC: analog switch | Transfer Multisort Elektronik |
MC74HC4066ADG, LOG CMOS MLTIPLXR QUAD | RS |
74HC Series Quad Analog Switch/Multiplexer/Demultiplexer - SOIC-14 | Future Electronics |
MC74HC4066ADG, Multiplexer/Demultiplexer Quad SPST, 2 - 12 V, 14-Pin SOIC | ON Semiconductor MC74HC4066ADG | RS Americas |
Where can I find additional details, specifications and documents for a MC74HC4066ADG?
Additional datasheets, footprints and schematics for MC74HC4066ADG are listed on our Part Details page. You can also find images and similar parts to MC74HC4066ADG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC4066ADG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC4066ADG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC4066ADG fall under?
The MC74HC4066ADG is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to MC74HC4066ADG when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC4066ADG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC4066ADG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC4066ADG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for MC74HC4066ADG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC4066ADG often in real-time on the comparison pages.
What if I can't find stock of MC74HC4066ADG?
You can fill out our help required form which you can use to request a quote for MC74HC4066ADG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.