Status: | Active |
---|---|
Series: | MC74HC393A |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
150
in stock
|
Buy Now | |
element14
from US$0.23
|
1,001
in stock
|
Buy Now | |
Farnell
from US$0.23
|
1,001
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
156
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Drive Capability: 10 LSTTL Loads |
Outputs Directly Interface to CMOS, NMOS, and TTL |
Operating Voltage Range: 2 to 6 V |
Low Input Current: 1 mA |
High Noise Immunity Characteristic of CMOS Devices |
In Compliance with the Requirements Defined by JEDEC Standard No. 7A |
Chip Complexity: 236 FETs or 59 Equivalent Gates |
Pb-Free Packages are Available |
Description | MC74HC393A |
---|---|
Compliance | Pb-free Halide free |
Type | Counter |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 52 |
PD Max (W) | 0.75 |
IO Max (mA) | 5.2 |
Package Type | SOIC-14 |
COUNTER, BINARY RIPPLE, 4BIT, NSOIC-14 | element14 |
IC: digital | Transfer Multisort Elektronik |
ON Semiconductor, MC74HC393ADG | RS |
Dual 4 Stage Bin Ripple Counter Soic-14 | Newark Electronics |
74HC Series 2 to 6 V Dual 4-Stage Binary Ripple Counter - SOIC-14 | Future Electronics |
Counter/Divider Dual 4-Bit Binary UP 14-Pin SOIC Rail | Avnet America |
Where can I find additional details, specifications and documents for a MC74HC393ADG?
Additional datasheets, footprints and schematics for MC74HC393ADG are listed on our Part Details page. You can also find images and similar parts to MC74HC393ADG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC393ADG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC393ADG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC393ADG fall under?
The MC74HC393ADG is listed under Timing, Logic & Memory > Standard Logic > Arithmetic Logic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC74HC393ADG when available in the Arithmetic Logic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC393ADG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC393ADG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC393ADG have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for MC74HC393ADG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC393ADG often in real-time on the comparison pages.
What if I can't find stock of MC74HC393ADG?
You can fill out our help required form which you can use to request a quote for MC74HC393ADG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.