Status: | Active |
---|---|
Series: | MC74HC132A |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
No stock
|
Buy Now |
![]() |
Avnet Europe |
4,320
units
|
Buy Now |
![]() |
Arrow Electronics |
1,562
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
150
units
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Future Electronics |
-
|
Buy Now |
![]() |
Avnet Asia |
-
|
Buy Now |
![]() |
element14 |
-
|
Buy Now |
![]() |
Newark Electronics |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Output Drive Capability: 10 LSTTL Loads |
Outputs Directly Interface to CMOS, NMOS, and TTL |
Operating Voltage Range: 2.0 to 6.0 V |
Low Input Current: 1.0 mA |
High Noise Immunity Characteristic of CMOS Devices |
In Compliance with the Requirements Defined by JEDEC Standard No. 7A |
Chip Complexity: 72 FETs or 18 Equivalent Gates |
Pb-Free Packages are Available* |
Description | MC74HC132A |
---|---|
Compliance | Pb-free Halide free |
Type | NAND |
Channels | 4 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 25 |
IO Max (mA) | 4 |
Package Type | TSSOP-14 |
NAND Gate 4-Element 2-IN CMOS 14-Pin TSSOP Rail | Avnet Europe |
Logic Gates | Unibetter |
IC: digital | Transfer Multisort Elektronik |
MC74HC132A Series 2 to 6 V Quad 2 Input NAND Gate w/Schmitt Trigger - TSSOP-14 | Future Electronics |
74HC CMOS, SMD, 74HC132, TSSOP14 | element14 |
Quad Nand Gate Schmitt Trigger, Tssop-14 | Newark Electronics |
2-6V Quad 2-Input NA ND Schmitt | Mouser Electronics |
Where can I find additional details, specifications and documents for a MC74HC132ADTG?
Additional datasheets, footprints and schematics for MC74HC132ADTG are listed on our Part Details page. You can also find images and similar parts to MC74HC132ADTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC132ADTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC132ADTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC132ADTG fall under?
The MC74HC132ADTG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC74HC132ADTG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC132ADTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC132ADTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC132ADTG have stock available?
Authorised distributors including Avnet Europe, Arrow Electronics, Transfer Multisort Elektronik, Avnet America and Future Electronics have stock available or on a lead time for MC74HC132ADTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC132ADTG often in real-time on the comparison pages.
What if I can't find stock of MC74HC132ADTG?
You can fill out our help required form which you can use to request a quote for MC74HC132ADTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.