Status: | Active |
---|---|
Series: | MC74ACT08 |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
3,004
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
3,004
in stock
|
Buy Now | |
element14
from US$0.24
|
591
in stock
|
Buy Now | |
Farnell
from US$0.23
|
591
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Outputs Source/Sink 24 mA |
ACT08 Has TTL Compatible Inputs |
Description | MC74ACT08 |
---|---|
Compliance | Pb-free Halide free |
Type | AND |
Channels | 4 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | null |
IO Max (mA) | 24 |
Package Type | SOIC-14 |
Quad And Gate, 2I/P, Soic-14 | Newark Electronics |
AND Gate 4-Element 2-IN CMOS 14-Pin SOIC Rail | Avnet America |
AND GATE, QUAD, 2 I/P, SOIC-14 | element14 |
ON Semiconductor, MC74ACT08DG | RS |
MC74ACT08 Series 2 to 6 V Quad 2-Input AND Gate - SOIC-14 | Future Electronics |
Where can I find additional details, specifications and documents for a MC74ACT08DG?
Additional datasheets, footprints and schematics for MC74ACT08DG are listed on our Part Details page. You can also find images and similar parts to MC74ACT08DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74ACT08DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74ACT08DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74ACT08DG fall under?
The MC74ACT08DG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC74ACT08DG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74ACT08DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74ACT08DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74ACT08DG have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and RS have stock available or on a lead time for MC74ACT08DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74ACT08DG often in real-time on the comparison pages.
What if I can't find stock of MC74ACT08DG?
You can fill out our help required form which you can use to request a quote for MC74ACT08DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.