Status: | Active |
---|---|
Series: | MC74ACT00 |
RoHS: | Compliant |
Prices starting from US$0.0440
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
44
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
2,728
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
480
in stock
|
Buy Now | |
element14
from US$0.25
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$0.0440
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Drive Capability: +/-24 mA |
Operating Voltage Range: 2 to 6 V AC00; 4.5 to 5.5 ACT00 |
Low Input Current: 1 µA |
High Noise Immunity Characteristic of CMOS Devices |
In Compliance With the JEDEC Standard No. 7A requirements |
Pb-Free Packages are Available. |
Description | MC74ACT00 |
---|---|
Compliance | Pb-free Halide free |
Type | NAND |
Channels | 4 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | null |
IO Max (mA) | 24 |
Package Type | SOIC-14 |
NAND Gate 4-Element 2-IN CMOS 14-Pin SOIC Rail | Avnet America |
IC, QUAD NAND GATE, 2I/P, SOIC-14 | element14 |
Quad Nand Gate, 2I/P, Soic-14 | Newark Electronics |
IC: digital | Transfer Multisort Elektronik |
MC74ACT00 Series 2 to 6 V Quad 2 Input NAND Gate - SOIC-14 | Future Electronics |
Where can I find additional details, specifications and documents for a MC74ACT00DG?
Additional datasheets, footprints and schematics for MC74ACT00DG are listed on our Part Details page. You can also find images and similar parts to MC74ACT00DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74ACT00DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74ACT00DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74ACT00DG fall under?
The MC74ACT00DG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC74ACT00DG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74ACT00DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74ACT00DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74ACT00DG have stock available?
Authorised distributors including Avnet America, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for MC74ACT00DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74ACT00DG often in real-time on the comparison pages.
What if I can't find stock of MC74ACT00DG?
You can fill out our help required form which you can use to request a quote for MC74ACT00DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.