Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Latch Type | Transparent |
---|---|
Output Current | 24mA |
Propagation Delay | 9.5ns |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | DIP |
No. of Pins | 20 |
No. of Bits | 8 bit |
IC Output Type | Tri State |
IC LATCH OCT TRANSP 3ST 20-DIP | Farnell |
Ic Latch Oct Transp 3St 20-Dip |Onsemi MC74AC373NG | Newark Electronics |
Where can I find additional details, specifications and documents for a MC74AC373NG?
Additional datasheets, footprints and schematics for MC74AC373NG are listed on our Part Details page. You can also find images and similar parts to MC74AC373NG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74AC373NG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74AC373NG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74AC373NG fall under?
The MC74AC373NG is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to MC74AC373NG when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74AC373NG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74AC373NG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC74AC373NG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MC74AC373NG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74AC373NG often in real-time on the comparison pages.
What if I can't find stock of MC74AC373NG?
You can fill out our help required form which you can use to request a quote for MC74AC373NG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.