Status: | Active |
---|---|
Series: | MC74AC32 |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
165
in stock
|
Buy Now | |
Farnell
from US$0.28
|
79,270
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
353
in stock
|
Buy Now | |
Avnet Silica
-
|
2,585
in stock
|
Buy Now | |
Avnet America
-
|
1,430
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,430
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now |
ACT32 Has TTL Compatible Inputs |
Pb-Free Packages are Available* |
Description | MC74AC32 |
---|---|
Compliance | Pb-free Halide free |
Type | OR |
Channels | 4 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | null |
IO Max (mA) | 24 |
Package Type | SOIC-14 |
IC: digital | Transfer Multisort Elektronik |
MC74AC32DG, LOG CMOS FLIP FLOP OCTL | RS |
OR Gate 4-Element 2-IN CMOS 14-Pin SOIC Rail | Avnet Silica |
Quad Or Gate, 2I/P, Soic-14 | Newark Electronics |
MC74AC32 Series 2 to 6 v Quad 2 Input OR Gate - SOIC-14 | Future Electronics |
LOG CMOS D Flip-Flop OCTL, 14-Pin SOIC | ON Semiconductor MC74AC32DG | RS Americas |
Where can I find additional details, specifications and documents for a MC74AC32DG?
Additional datasheets, footprints and schematics for MC74AC32DG are listed on our Part Details page. You can also find images and similar parts to MC74AC32DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74AC32DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74AC32DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74AC32DG fall under?
The MC74AC32DG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC74AC32DG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74AC32DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74AC32DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74AC32DG have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, RS, Avnet Silica and Avnet America have stock available or on a lead time for MC74AC32DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74AC32DG often in real-time on the comparison pages.
What if I can't find stock of MC74AC32DG?
You can fill out our help required form which you can use to request a quote for MC74AC32DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.