Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Cores | 20Core |
Wire Gauge | - |
Conductor Area CSA | 0.22mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Black |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 8.9mm |
Voltage Rating | 440V |
Product Range | - |
Current Rating | 1A |
Standard | DEF STAN 61-12 Part 4 |
CABLE, DEF 7-2-20C, 20CORE, 100M | element14 |
Where can I find additional details, specifications and documents for a MC7220C-100M RI-BLK?
Additional datasheets, footprints and schematics for MC7220C-100M RI-BLK are listed on our Part Details page. You can also find images and similar parts to MC7220C-100M RI-BLK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC7220C-100M RI-BLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC7220C-100M RI-BLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC7220C-100M RI-BLK fall under?
The MC7220C-100M RI-BLK is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to MC7220C-100M RI-BLK when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC7220C-100M RI-BLK you can contact the distributor directly for product support, shipping queries etc.
Is the MC7220C-100M RI-BLK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC7220C-100M RI-BLK have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC7220C-100M RI-BLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC7220C-100M RI-BLK often in real-time on the comparison pages.
What if I can't find stock of MC7220C-100M RI-BLK?
You can fill out our help required form which you can use to request a quote for MC7220C-100M RI-BLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.