Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Approval Category | DIN 41651 MILC-83503/7C |
Colour | Black |
Connector Mounting Orientation | Cable |
Contact Current Rating | 1A |
Contact Resistance | 30mohm |
Contact Termination | IDC / IDT |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
IDC Cable Pitch | 0.05" |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.54mm |
Material | Glass Filled Polyester Resin |
No. of Mating Cycles | 100 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Polarisation Type | Bump |
Row Pitch | 2.54mm |
Terminal Plating | Tin |
Termination Method | IDC |
Where can I find additional details, specifications and documents for a MC6FD026-30P1?
Additional datasheets, footprints and schematics for MC6FD026-30P1 are listed on our Part Details page. You can also find images and similar parts to MC6FD026-30P1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC6FD026-30P1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC6FD026-30P1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC6FD026-30P1 fall under?
The MC6FD026-30P1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC6FD026-30P1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC6FD026-30P1 you can contact the distributor directly for product support, shipping queries etc.
Is the MC6FD026-30P1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC6FD026-30P1 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC6FD026-30P1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC6FD026-30P1 often in real-time on the comparison pages.
What if I can't find stock of MC6FD026-30P1?
You can fill out our help required form which you can use to request a quote for MC6FD026-30P1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.