Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.22
|
No stock
|
Buy Now |
Jacket Material | PVC |
---|---|
Jacket Colour | Brown |
Wire Gauge | - |
Conductor Area CSA | 1mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 32 x 0.2mm |
Voltage Rating | 1.5kV |
Conductor Material | Copper |
External Diameter | 2.52mm |
Approval Specification | - |
Product Range | - |
Current Rating | 6A |
Standard | DEF61-12(Part 6) Type 3 BS4808 Part 2 |
WIRE, BROWN, 32/0.2MM, 100M | Farnell |
Where can I find additional details, specifications and documents for a MC6A-32/0.2T3-BN-100?
Additional datasheets, footprints and schematics for MC6A-32/0.2T3-BN-100 are listed on our Part Details page. You can also find images and similar parts to MC6A-32/0.2T3-BN-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC6A-32/0.2T3-BN-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC6A-32/0.2T3-BN-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC6A-32/0.2T3-BN-100 fall under?
The MC6A-32/0.2T3-BN-100 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to MC6A-32/0.2T3-BN-100 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC6A-32/0.2T3-BN-100 you can contact the distributor directly for product support, shipping queries etc.
Is the MC6A-32/0.2T3-BN-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC6A-32/0.2T3-BN-100 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MC6A-32/0.2T3-BN-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC6A-32/0.2T3-BN-100 often in real-time on the comparison pages.
What if I can't find stock of MC6A-32/0.2T3-BN-100?
You can fill out our help required form which you can use to request a quote for MC6A-32/0.2T3-BN-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.