Status: | Unknown |
---|---|
Series: | Coldfire+ Family MC683xx Series Microprocessors |
RoHS: | Unknown |
Product Range | Coldfire+ Family MC683xx Series Microprocessors |
---|---|
MPU Core Size | 32bit |
Program Memory Size | - |
No. of Pins | 132Pins |
MPU Case Style | QFP |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
CPU Speed | 16MHz |
Embedded Interface Type | UART |
MPU Family | Coldfire+ |
MPU Series | MC683xx |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | 0°C to +70°C |
Termination Type | Surface Mount Device |
MPU, MULTI-PROTOCOL, MC63302, 132PQFP | Farnell |
32 Bit Microcontroller Mcu, Coldfire, 16Mhz, Pqfp-132 | Newark Electronics |
Where can I find additional details, specifications and documents for a MC68302EH16C?
Additional datasheets, footprints and schematics for MC68302EH16C are listed on our Part Details page. You can also find images and similar parts to MC68302EH16C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC68302EH16C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC68302EH16C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC68302EH16C fall under?
The MC68302EH16C is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to MC68302EH16C when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC68302EH16C you can contact the distributor directly for product support, shipping queries etc.
Is the MC68302EH16C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC68302EH16C have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MC68302EH16C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC68302EH16C often in real-time on the comparison pages.
What if I can't find stock of MC68302EH16C?
You can fill out our help required form which you can use to request a quote for MC68302EH16C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.