Status: | Unknown |
---|---|
Series: | MC65 Series |
RoHS: | Unknown |
Prices starting from US$2.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.22
|
5
in stock
|
Buy Now | |
element14
from US$4.44
|
19,647
in stock
|
Buy Now | |
Newark Electronics
from US$2.75
|
19,642
in stock
|
Buy Now | |
Heilind Electronics
from US$5.20
|
577
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.20
|
192
in stock
|
Buy Now | |
Future Electronics
from US$4.61
|
-
|
Buy Now | |
Avnet America
from US$3.38
|
-
|
Buy Now | |
RS Americas
from US$4.88
|
-
|
Buy Now | |
TTI Europe
from US$4.14
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | MC65 Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | - |
Thermistor Case Style | - |
Thermistor Terminals | Wire Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +105°C |
Resistance | 10kohm |
Resistance Tolerance | ± 0.1% |
Thermistor Tolerance | -0.1°C to +0.1°C |
Thermistor Type | NTC |
Status: | Unknown |
---|---|
Series: | MC65 Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | MC65 Series |
Thermistor Mounting | Through Hole |
Thermistor Terminals | Wire Leaded |
No. of Pins | 2 |
RoHS Compliant | No |
Ntc Thermistor, 10Kohm, Radial Leaded | Newark Electronics |
TEMP SENSOR, 10K OHM +/- 0.05 DEGC @ 37 DEGC | Heilind Electronics |
Thermistor NTC 10K Ohm 2-Pin Wire Bulk | Future Electronics |
Thermistor NTC 10k Ohm 2-Pin Radial Bulk | Avnet America |
THERMISTOR NTC .065"DIA 10K OHM | Amphenol Advanced Sensors MC65F103A | RS Americas |
Where can I find additional details, specifications and documents for a MC65F103A?
Additional datasheets, footprints and schematics for MC65F103A are listed on our Part Details page. You can also find images and similar parts to MC65F103A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC65F103A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC65F103A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC65F103A fall under?
The MC65F103A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to MC65F103A when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC65F103A you can contact the distributor directly for product support, shipping queries etc.
Is the MC65F103A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC65F103A have stock available?
Authorised distributors including element14, Newark Electronics, Heilind Electronics, Heilind Electronics Asia and Farnell have stock available or on a lead time for MC65F103A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC65F103A often in real-time on the comparison pages.
What if I can't find stock of MC65F103A?
You can fill out our help required form which you can use to request a quote for MC65F103A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.