Status: | Unknown |
---|---|
Series: | MC56F83xx Series |
RoHS: | Unknown |
Prices starting from US$14.01
Product Range | MC56F83xx Series |
---|---|
Core Frequency | 60MHz |
Flash Memory Size | 256KB |
No. of I/O's | 76I/O's |
Embedded Interface Type | CAN SCI SPI |
Core Supply Voltage | 2.5V |
DSC Case Style | LQFP |
No. of Pins | 160Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | MC56F |
EEPROM Memory Size | 8KB |
IC Generic Number | 56F8357 |
Logic Function Number | 8357 |
MPU Core Size | 16bit |
Memory Type | Flash |
Microprocessor/Controller Features | Up to two 6-channel PWM modules Four 4-channel 12-bit ADCs Two SCIs Up to two SPIs Temperature Sensor FlexCAN module |
No. of ADC Inputs | 16 |
No. of Bits | 16bit |
No. of PWM Channels | 12 |
No. of Timers | 4 |
Operating Temperature Range | -40°C to +105°C |
Qualified Segment | COMMERCIAL INDUSTRIAL |
RAM Memory Size | 16KB |
Supply Voltage Range | 3V to 3.6V |
NXP Microcontroller 56800E 60MHz 256KB / 20KB LQFP-160 | Distrelec |
MCU 16-bit MC56F83xx CISC 256KB Flash 3.3V 160-Pin LQFP Tray | Avnet Silica |
Ic, Dsc 16Bit 280Kb 60Mhz 2.75V Lqfp-160 | Newark Electronics |
16BIT HYBRID CONTROLLER, 56F8357 | element14 |
Where can I find additional details, specifications and documents for a MC56F8357VPYE?
Additional datasheets, footprints and schematics for MC56F8357VPYE are listed on our Part Details page. You can also find images and similar parts to MC56F8357VPYE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC56F8357VPYE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC56F8357VPYE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC56F8357VPYE fall under?
The MC56F8357VPYE is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to MC56F8357VPYE when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC56F8357VPYE you can contact the distributor directly for product support, shipping queries etc.
Is the MC56F8357VPYE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC56F8357VPYE have stock available?
Authorised distributors including Distrelec, Avnet Silica, Newark Electronics, Avnet America and element14 have stock available or on a lead time for MC56F8357VPYE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC56F8357VPYE often in real-time on the comparison pages.
What if I can't find stock of MC56F8357VPYE?
You can fill out our help required form which you can use to request a quote for MC56F8357VPYE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.