Status: | Unknown |
---|---|
Series: | MC56F83xx Series |
RoHS: | Unknown |
Prices starting from US$27.09
Product Range | MC56F83xx Series |
---|---|
Core Frequency | 60MHz |
Flash Memory Size | 256KB |
No. of I/O's | 49I/O's |
Embedded Interface Type | CAN SCI SPI |
Core Supply Voltage | 2.5V |
DSC Case Style | LQFP |
No. of Pins | 128Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | MC56F |
IC Generic Number | 56F8355 |
Logic Function Number | 8355MFGE |
MPU Core Size | 16bit |
Memory Type | Flash |
No. of ADC Inputs | 4 |
No. of Bits | 16bit |
No. of External Interrupts | 2 |
No. of MIPS | 60 |
No. of PWM Channels | 12 |
No. of Timers | 4 |
Number of bits in ADC | 12 |
Operating Temperature Range | -40°C to +125°C |
Program Memory Size | 280KB |
Qualified Segment | COMMERCIAL INDUSTRIAL AUTOMOTIVE |
RAM Memory Size | 20KB |
RAM Size | 20KB |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
MCU 16-bit MC56F83xx CISC 256KB Flash 3.3V 128-Pin LQFP Tray | Avnet Silica |
Digital Signal Controller-Dsc 16 Bit 280Kb 60Mhz 2.75V Lqfp-128 | Newark Electronics |
16BIT HYBRID CONTROLLER, 56F8355 | element14 |
DIGITAL SIGNAL PROCESSOR IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a MC56F8355MFGE?
Additional datasheets, footprints and schematics for MC56F8355MFGE are listed on our Part Details page. You can also find images and similar parts to MC56F8355MFGE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC56F8355MFGE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC56F8355MFGE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC56F8355MFGE fall under?
The MC56F8355MFGE is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to MC56F8355MFGE when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC56F8355MFGE you can contact the distributor directly for product support, shipping queries etc.
Is the MC56F8355MFGE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC56F8355MFGE have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Avnet America, element14 and Richardson RFPD have stock available or on a lead time for MC56F8355MFGE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC56F8355MFGE often in real-time on the comparison pages.
What if I can't find stock of MC56F8355MFGE?
You can fill out our help required form which you can use to request a quote for MC56F8355MFGE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.