Status: | Unknown |
---|---|
Series: | MC56F827xx Series |
RoHS: | Unknown |
Product Range | MC56F827xx Series |
---|---|
Core Frequency | 100MHz |
Flash Memory Size | 64KB |
No. of I/O's | 54I/O's |
Embedded Interface Type | CAN I2C SCI SPI |
Core Supply Voltage | 1V |
DSC Case Style | LQFP |
No. of Pins | 64Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
32BIT CORE, 256KB FLASH, 125C PART | Avnet America |
DSC, 32BIT, 64KB, 100MHZ, 3.6V, LQFP-64 | element14 |
Where can I find additional details, specifications and documents for a MC56F82748MLH?
Additional datasheets, footprints and schematics for MC56F82748MLH are listed on our Part Details page. You can also find images and similar parts to MC56F82748MLH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC56F82748MLH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC56F82748MLH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC56F82748MLH fall under?
The MC56F82748MLH is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to MC56F82748MLH when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC56F82748MLH you can contact the distributor directly for product support, shipping queries etc.
Is the MC56F82748MLH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC56F82748MLH have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for MC56F82748MLH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC56F82748MLH often in real-time on the comparison pages.
What if I can't find stock of MC56F82748MLH?
You can fill out our help required form which you can use to request a quote for MC56F82748MLH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.