Status: | Unknown |
---|---|
Series: | MC56F80xx Series |
RoHS: | Unknown |
Prices starting from US$1.70
Product Range | MC56F80xx Series |
---|---|
Core Frequency | 32MHz |
Flash Memory Size | 16KB |
No. of I/O's | 26I/O's |
Embedded Interface Type | I2C SCI SPI |
Core Supply Voltage | 3.3V |
DSC Case Style | LQFP |
No. of Pins | 32Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | MC56F |
IC Generic Number | 56F8013 |
Logic Function Number | 8013 |
MPU Core Size | 16bit |
Memory Type | Flash |
Microprocessor/Controller Features | 6-channel PWM module Two 3-channel 12-bit ADC SCI & SPI Modules I2C Port |
No. of ADC Inputs | 6 |
No. of Bits | 16bit |
No. of PWM Channels | 6 |
No. of Timers | 1 |
Operating Temperature Range | -40°C to +105°C |
Program Memory Size | 16KB |
Qualified Segment | COMMERCIAL INDUSTRIAL |
RAM Memory Size | 4KB |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
MCU 16-bit MC56F80xx CISC 16KB Flash 3.3V 32-Pin LQFP Tray | Avnet Silica |
Digital Signal Controller-Dsc, 16 Bit, 16Kb, 32Mhz 3.6V Lqfp-32 | Newark Electronics |
16-bit DSC, 56800E core, 16KB Flash, 32MHz, QFP 32 | Future Electronics |
16BIT HYBRID CONTROLLER, 56F8013 | Farnell |
Where can I find additional details, specifications and documents for a MC56F8013VFAE?
Additional datasheets, footprints and schematics for MC56F8013VFAE are listed on our Part Details page. You can also find images and similar parts to MC56F8013VFAE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC56F8013VFAE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC56F8013VFAE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC56F8013VFAE fall under?
The MC56F8013VFAE is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to MC56F8013VFAE when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC56F8013VFAE you can contact the distributor directly for product support, shipping queries etc.
Is the MC56F8013VFAE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC56F8013VFAE have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MC56F8013VFAE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC56F8013VFAE often in real-time on the comparison pages.
What if I can't find stock of MC56F8013VFAE?
You can fill out our help required form which you can use to request a quote for MC56F8013VFAE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.