Status: | Unknown |
---|---|
Series: | MC56F800x Series |
RoHS: | Unknown |
Prices starting from US$2.65
Product Range | MC56F800x Series |
---|---|
Core Frequency | 32MHz |
Flash Memory Size | 16KB |
No. of I/O's | 13I/O's |
Embedded Interface Type | I2C SCI SPI |
Core Supply Voltage | 1.8V |
DSC Case Style | LQFP |
No. of Pins | 32Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
NXP Microcontroller 56800E 32MHz 16KB / 2KB LQFP-32 | Distrelec |
Digital Signal Controller-Dsc, 16 Bit, 16Kb, 32Mhz 3.6V Lqfp-32 | Newark Electronics |
16-bit DSC, 56800E core, 16KB Flash, 32MHz, QFP 32 | Future Electronics |
MCU 16-bit MC56F80xx CISC 16KB Flash 2.5V/3.3V 32-Pin LQFP Brick | Avnet America |
IC, DSC, 16BIT, 32MHZ, 16KB, 32LQFP | Farnell |
Where can I find additional details, specifications and documents for a MC56F8006VLC?
Additional datasheets, footprints and schematics for MC56F8006VLC are listed on our Part Details page. You can also find images and similar parts to MC56F8006VLC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC56F8006VLC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC56F8006VLC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC56F8006VLC fall under?
The MC56F8006VLC is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to MC56F8006VLC when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC56F8006VLC you can contact the distributor directly for product support, shipping queries etc.
Is the MC56F8006VLC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC56F8006VLC have stock available?
Authorised distributors including Distrelec, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for MC56F8006VLC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC56F8006VLC often in real-time on the comparison pages.
What if I can't find stock of MC56F8006VLC?
You can fill out our help required form which you can use to request a quote for MC56F8006VLC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.