Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$38.26
|
No stock
|
Buy Now |
Jacket Material | PVC |
---|---|
Jacket Colour | Black |
Wire Gauge | 20AWG |
Conductor Area CSA | 0.597mm² |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 304.8m |
No. of Max Strands x Strand Size | 7 x 0.32mm |
Voltage Rating | 300V |
Conductor Material | Copper |
External Diameter | 1.75mm |
Approval Specification | - |
Product Range | - |
Operating Temperature Max | 105°C |
WIRE, BLACK, 7/28AWG, 305M | Farnell |
Where can I find additional details, specifications and documents for a MC55 201607 BLK?
Additional datasheets, footprints and schematics for MC55 201607 BLK are listed on our Part Details page. You can also find images and similar parts to MC55 201607 BLK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC55 201607 BLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC55 201607 BLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC55 201607 BLK fall under?
The MC55 201607 BLK is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to MC55 201607 BLK when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC55 201607 BLK you can contact the distributor directly for product support, shipping queries etc.
Is the MC55 201607 BLK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC55 201607 BLK have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MC55 201607 BLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC55 201607 BLK often in real-time on the comparison pages.
What if I can't find stock of MC55 201607 BLK?
You can fill out our help required form which you can use to request a quote for MC55 201607 BLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.