Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 3.5mm |
---|---|
No. of Positions | 12Ways |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.5mm² |
Wire Connection Method | Screw |
Rated Current | 10A |
Rated Voltage | 300V |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Green |
Connector Mounting | Cable Mount |
Connector Type | Terminal Block Pluggable |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
Material | Polyamide 6.6 |
Operating Temperature Max | +105°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 300V |
Wire Area Size Max | 1.5mm² |
Where can I find additional details, specifications and documents for a MC421-350012?
Additional datasheets, footprints and schematics for MC421-350012 are listed on our Part Details page. You can also find images and similar parts to MC421-350012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC421-350012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC421-350012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC421-350012 fall under?
The MC421-350012 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC421-350012 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC421-350012 you can contact the distributor directly for product support, shipping queries etc.
Is the MC421-350012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC421-350012 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC421-350012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC421-350012 often in real-time on the comparison pages.
What if I can't find stock of MC421-350012?
You can fill out our help required form which you can use to request a quote for MC421-350012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.