MC36370 Fans & Cooling Devices by Multicomp

AXIAL FAN 60MM 12VDC 36CFM 44DBA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.83

Distributor Stock
Logo for Farnell
Farnell
from US$19.83
109
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.83
109
in stock
Buy Now
Logo for element14
element14
from US$13.81
109
in stock
Buy Now

Specifications

Supply Voltage 12V
Current Type DC
Fan Frame Size 60mm
External Depth 25mm
Noise Rating 44dBA
Flow Rate - Imperial 36cu.ft/min
Flow Rate - Metric 1.02m³/min
Bearing Type Precision Ball

Alternative Descriptions

Axial Fan, 60Mm, 12Vdc, 36Cfm, 44Dba | Newark Electronics
AXIAL FAN, 60MM, 12VDC, 36CFM, 44DBA | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC36370?

Additional datasheets, footprints and schematics for MC36370 are listed on our Part Details page. You can also find images and similar parts to MC36370 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC36370 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC36370 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC36370 fall under?

The MC36370 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to MC36370 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC36370 you can contact the distributor directly for product support, shipping queries etc.

Is the MC36370 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC36370 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC36370.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC36370 often in real-time on the comparison pages.

What if I can't find stock of MC36370?

You can fill out our help required form which you can use to request a quote for MC36370 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay