MC36358 Fans & Cooling Devices by Multicomp

AXIAL FAN 20MM 5VDC 1.9CFM 25DBA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.89

Distributor Stock
Logo for Farnell
Farnell
from US$13.92
No stock
Buy Now
Logo for element14
element14
from US$9.89
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Supply Voltage 5V
Current Type DC
Fan Frame Size 20mm
External Depth 10mm
Noise Rating 25dBA
Flow Rate - Imperial 1.9cu.ft/min
Flow Rate - Metric 0.053m³/min
Bearing Type Vapo
IP Rating -

Alternative Descriptions

Axial Fan, 20Mm, 5Vdc, 1.9Cfm, 25Dba | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC36358?

Additional datasheets, footprints and schematics for MC36358 are listed on our Part Details page. You can also find images and similar parts to MC36358 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC36358 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC36358 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC36358 fall under?

The MC36358 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to MC36358 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC36358 you can contact the distributor directly for product support, shipping queries etc.

Is the MC36358 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC36358 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC36358.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC36358 often in real-time on the comparison pages.

What if I can't find stock of MC36358?

You can fill out our help required form which you can use to request a quote for MC36358 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay