Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mat Type | Bench |
---|---|
Mat Colour | Blue |
Mat Material | Rubber |
Ground Terminals | Stud |
Length | 3ft |
External Width | 2ft |
Thickness | 2mm |
Surface Resistivity mm | 1Mohm/sq |
Mat Features | Dissipative |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Esd Bench Mat & Grounding Cord, 3Ft | Newark Electronics |
DISSIPATIVE MAT, 610MM X 900MM | Farnell |
Where can I find additional details, specifications and documents for a MC36347?
Additional datasheets, footprints and schematics for MC36347 are listed on our Part Details page. You can also find images and similar parts to MC36347 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC36347 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC36347 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC36347 fall under?
The MC36347 is listed under Tools & Maintenance > Safety & Workwear > Anti Static / ESD Control.
Can I view similar or alternative parts?
You can view similar parts to MC36347 when available in the Anti Static / ESD Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC36347 you can contact the distributor directly for product support, shipping queries etc.
Is the MC36347 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC36347 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC36347.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC36347 often in real-time on the comparison pages.
What if I can't find stock of MC36347?
You can fill out our help required form which you can use to request a quote for MC36347 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.