Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 40mm |
External Depth | 20mm |
Noise Rating | 27.5dBA |
Flow Rate - Imperial | 10.8cu.ft/min |
Flow Rate - Metric | 0.305m³/min |
Bearing Type | Vapo |
Power Connection Type | 3 Lead Wires Locked Rotor |
Current Rating | 115mA |
Product Range | - |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (07-Jul-2017) |
Frame Dimensions | 40mm x 40mm x 20mm |
Where can I find additional details, specifications and documents for a MC36288?
Additional datasheets, footprints and schematics for MC36288 are listed on our Part Details page. You can also find images and similar parts to MC36288 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC36288 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC36288 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC36288 fall under?
The MC36288 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to MC36288 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC36288 you can contact the distributor directly for product support, shipping queries etc.
Is the MC36288 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC36288 have stock available?
There is no stock from authorised distributors for MC36288.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC36288 often in real-time on the comparison pages.
What if I can't find stock of MC36288?
You can fill out our help required form which you can use to request a quote for MC36288 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.