Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 6.5V |
---|---|
No. of Step-Down DC - DC Converters | 3 |
No. of LDO Regulators | 3 |
No. of Regulated Outputs | 6 |
Digital IC Case | QFN-EP |
No. of Pins | 40Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Power Management Ic, -40 To 105Deg C | Newark Electronics |
POWER MANAGEMENT IC, -40 TO 105DEG C | element14 |
Step Up DC-DC Converter with LDO Regulator 6-OUT 40-Pin QFN-EP Tray | Avnet America |
Where can I find additional details, specifications and documents for a MC34PF1550A1EP?
Additional datasheets, footprints and schematics for MC34PF1550A1EP are listed on our Part Details page. You can also find images and similar parts to MC34PF1550A1EP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34PF1550A1EP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34PF1550A1EP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34PF1550A1EP fall under?
The MC34PF1550A1EP is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to MC34PF1550A1EP when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34PF1550A1EP you can contact the distributor directly for product support, shipping queries etc.
Is the MC34PF1550A1EP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC34PF1550A1EP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MC34PF1550A1EP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34PF1550A1EP often in real-time on the comparison pages.
What if I can't find stock of MC34PF1550A1EP?
You can fill out our help required form which you can use to request a quote for MC34PF1550A1EP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.