Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | CAN |
---|---|
No. of TX Buffers | 1 |
No. of RX Buffers | 1 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
CAN TRANSCEIVER, 1 TX/RX, 5.5V, NSOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a MC34901SEF?
Additional datasheets, footprints and schematics for MC34901SEF are listed on our Part Details page. You can also find images and similar parts to MC34901SEF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34901SEF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34901SEF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34901SEF fall under?
The MC34901SEF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MC34901SEF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34901SEF you can contact the distributor directly for product support, shipping queries etc.
Is the MC34901SEF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC34901SEF have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC34901SEF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34901SEF often in real-time on the comparison pages.
What if I can't find stock of MC34901SEF?
You can fill out our help required form which you can use to request a quote for MC34901SEF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.