Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
No. of Positions | 16Ways |
Pitch Spacing | 3mm |
For Use With | 3mm Pin & Socket Connectors |
SVHC | No SVHC (15-Jan-2019) |
Contact Resistance | 10mohm |
Current Rating | 5A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Material | Nylon 6 6 |
No. of Rows | 2Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -25°C |
Voltage Rating VAC | 250V |
Where can I find additional details, specifications and documents for a MC34841?
Additional datasheets, footprints and schematics for MC34841 are listed on our Part Details page. You can also find images and similar parts to MC34841 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34841 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34841 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34841 fall under?
The MC34841 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC34841 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34841 you can contact the distributor directly for product support, shipping queries etc.
Is the MC34841 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC34841 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC34841.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34841 often in real-time on the comparison pages.
What if I can't find stock of MC34841?
You can fill out our help required form which you can use to request a quote for MC34841 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.