Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Controller IC Case Style | DIP |
---|---|
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
RoHS Compliant | No |
Power Supply Ic | Newark Electronics |
Where can I find additional details, specifications and documents for a MC3479P?
Additional datasheets, footprints and schematics for MC3479P are listed on our Part Details page. You can also find images and similar parts to MC3479P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC3479P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC3479P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC3479P fall under?
The MC3479P is listed under Semiconductors - ICs > Power Management ICs - PMIC > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to MC3479P when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC3479P you can contact the distributor directly for product support, shipping queries etc.
Is the MC3479P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC3479P have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MC3479P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC3479P often in real-time on the comparison pages.
What if I can't find stock of MC3479P?
You can fill out our help required form which you can use to request a quote for MC3479P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.