Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 4.5V |
---|---|
No. of Step-Down DC - DC Converters | 5 |
No. of LDO Regulators | 8 |
No. of Regulated Outputs | 14 |
Digital IC Case | MAPBGA |
No. of Pins | 130Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Power Management 130-Pin MAPBGA Tray | Avnet Silica |
Power Management Ic, I.mx50/53, 10 Bit Adc, 6 Buck, 8 Ldo, Mapbga 130/Tray Rohs Compliant: Yes |Nxp MC34709VK | Newark Electronics |
POWER MANAGEMENT, I.MX50/53, MAPBGA-130 | Farnell |
Where can I find additional details, specifications and documents for a MC34709VK?
Additional datasheets, footprints and schematics for MC34709VK are listed on our Part Details page. You can also find images and similar parts to MC34709VK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34709VK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34709VK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34709VK fall under?
The MC34709VK is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MC34709VK when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34709VK you can contact the distributor directly for product support, shipping queries etc.
Is the MC34709VK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC34709VK have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for MC34709VK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34709VK often in real-time on the comparison pages.
What if I can't find stock of MC34709VK?
You can fill out our help required form which you can use to request a quote for MC34709VK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.