Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.69
Supply Voltage | 4.5V |
---|---|
No. of Step-Down DC - DC Converters | 6 |
No. of LDO Regulators | 8 |
No. of Regulated Outputs | 15 |
Digital IC Case | MAPBGA |
No. of Pins | 206Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Switch Mode Power Supply 206-Pin MAP-BGA | EBV Elektronik |
MC34708 Series 4.5 V 2 MHz Power Management Integrated Circuit - MAPBGA-206 | Future Electronics |
PMU, 6 BUCK, 1 BOOST, 8 REG, 206MAPBGA | Farnell |
Supply Voltage:4.5V | Newark Electronics |
Where can I find additional details, specifications and documents for a MC34708VM?
Additional datasheets, footprints and schematics for MC34708VM are listed on our Part Details page. You can also find images and similar parts to MC34708VM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34708VM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34708VM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34708VM fall under?
The MC34708VM is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MC34708VM when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34708VM you can contact the distributor directly for product support, shipping queries etc.
Is the MC34708VM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC34708VM have stock available?
Authorised distributors including Chip One Stop, EBV Elektronik, Future Electronics, Avnet America and Farnell have stock available or on a lead time for MC34708VM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34708VM often in real-time on the comparison pages.
What if I can't find stock of MC34708VM?
You can fill out our help required form which you can use to request a quote for MC34708VM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.