Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 5.5V |
---|---|
No. of Step-Down DC - DC Converters | 5 |
No. of LDO Regulators | 8 |
No. of Regulated Outputs | 14 |
Digital IC Case | HVQFN |
No. of Pins | 56Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Conv DC-DC Single Non-Inv/Inv/Step Up/Step Down 2.7V to 5.5V 56-Pin QFN EP T/R | Avnet America |
POWER MANAGEMENT IC, HVQFN-56 | element14 |
Step Down/Step Up Regulator 14-OUT 56-Pin QFN EP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a MC34704AEPR2?
Additional datasheets, footprints and schematics for MC34704AEPR2 are listed on our Part Details page. You can also find images and similar parts to MC34704AEPR2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34704AEPR2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34704AEPR2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34704AEPR2 fall under?
The MC34704AEPR2 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to MC34704AEPR2 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34704AEPR2 you can contact the distributor directly for product support, shipping queries etc.
Is the MC34704AEPR2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC34704AEPR2 have stock available?
Authorised distributors including Avnet America, element14, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for MC34704AEPR2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34704AEPR2 often in real-time on the comparison pages.
What if I can't find stock of MC34704AEPR2?
You can fill out our help required form which you can use to request a quote for MC34704AEPR2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.