Status: | Unknown |
---|---|
Series: | 2257(5557) Series |
RoHS: | Unknown |
Product Range | 2257(5557) Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 4.2mm |
For Use With | 4.2mm Pin & Socket Connectors |
SVHC | No SVHC (15-Jan-2019) |
Connector Body Material | Nylon (Polyamide) Body |
Contact Resistance | 10mohm |
Current Rating | 9A |
Flammability Rating | UL94V-2 |
Insulation Resistance | 1000Mohm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 26AWG |
Working Voltage | 600V |
Status: | Unknown |
---|---|
Series: | 2257(5557) Series |
RoHS: | Compliant |
Product Range | 2257(5557) Series |
---|---|
Gender | Plug |
No. of Positions | 2Positions |
Pitch Spacing | 4.2mm |
For Use With | 4.2mm Pin & Socket Connectors |
Colour | Natural |
Connector Mounting | Free Hanging |
RoHS Compliant | Yes |
Plug And Socket Connector Housing | Newark Electronics |
HOUSING, RECEPTACLE, 2 WAY, NYLON | element14 |
Where can I find additional details, specifications and documents for a MC34505?
Additional datasheets, footprints and schematics for MC34505 are listed on our Part Details page. You can also find images and similar parts to MC34505 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34505 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34505 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34505 fall under?
The MC34505 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC34505 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34505 you can contact the distributor directly for product support, shipping queries etc.
Is the MC34505 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC34505 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC34505.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34505 often in real-time on the comparison pages.
What if I can't find stock of MC34505?
You can fill out our help required form which you can use to request a quote for MC34505 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.